AVX Corporation Ceramic Capacitors 1210GC332KAT2A

Description
CAP CER SMD
Description
CAP CER SMD

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1210GC332KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1210GC332KAT2A
Ceramic Capacitors 1210GC332KAT2A
CAP CER SMD

CAP CER SMD

Supplier's Site
Cap, Mlcc, X7R, 3300Pf, 2Kv, 1210; Capacitance Kyocera Avx - 96Y8657 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 3300Pf, 2Kv, 1210; Capacitance Kyocera Avx
96Y8657
Cap, Mlcc, X7R, 3300Pf, 2Kv, 1210; Capacitance Kyocera Avx 96Y8657
CAP, MLCC, X7R, 3300PF, 2KV, 1210; Capacitance:3300pF; Voltage(DC):2kV; Voltage(AC):-; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CAP, MLCC, X7R, 3300PF, 2KV, 1210; Capacitance:3300pF; Voltage(DC):2kV; Voltage(AC):-; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, High Voltage, 3300 Pf, 10%, X7R, 2 Kv, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 68Y9174 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, High Voltage, 3300 Pf, 10%, X7R, 2 Kv, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
68Y9174
Smd Multilayer Ceramic Capacitor, High Voltage, 3300 Pf, 10%, X7R, 2 Kv, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 68Y9174
SMD Multilayer Ceramic Capacitor, High Voltage, 3300 pF, 10%, X7R, 2 kV, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, High Voltage, 3300 pF, 10%, X7R, 2 kV, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1210GC332KAT2A 96Y8657 68Y9174
Product Name Ceramic Capacitors Cap, Mlcc, X7R, 3300Pf, 2Kv, 1210; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, High Voltage, 3300 Pf, 10%, X7R, 2 Kv, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors Multilayer
Applications General Purpose High Voltage Capacitor
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details