Kyocera Corporation Ceramic Capacitors 12107C822KAT2A

Description
8200pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
8200pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12107C822KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12107C822KAT2A-ND
Ceramic Capacitors 12107C822KAT2A-ND
8200pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

8200pF ±10% 500V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 8200Pf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0878 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 8200Pf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0878
Capacitor Ceramic 8200Pf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0878
CAPACITOR CERAMIC 8200PF 500V, X7R, 10%, 1210; Capacitance:8200pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 8200PF 500V, X7R, 10%, 1210; Capacitance:8200pF; Voltage(DC):500V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12107C822KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12107C822KAT2A
Ceramic Capacitors 12107C822KAT2A
CAP CER 8200PF 500V X7R 1210

CAP CER 8200PF 500V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 12107C822KAT2A-ND 56J0878 12107C822KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 8200Pf 500V, X7R, 10%, 1210; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C0805C151J1GACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details