Kyocera Corporation Ceramic Capacitors 12107A471KAT2A

Description
470pF ±10% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet
Description
470pF ±10% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32ECG2H471KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32ECG2H471KUTR-ND
Ceramic Capacitors 478-KGM32ECG2H471KUTR-ND
470pF ±10% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

470pF ±10% 500V Ceramic Capacitor C0G, NP0 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12107A471KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12107A471KAT2A
Ceramic Capacitors 12107A471KAT2A
CAP CER 470PF 500V NP0 1210

CAP CER 470PF 500V NP0 1210

Supplier's Site Datasheet
Capacitor Ceramic 470Pf 500V, C0G, 10%, 1210; Capacitance Kyocera Avx - 66M4560 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 470Pf 500V, C0G, 10%, 1210; Capacitance Kyocera Avx
66M4560
Capacitor Ceramic 470Pf 500V, C0G, 10%, 1210; Capacitance Kyocera Avx 66M4560
CAPACITOR CERAMIC 470PF 500V, C0G, 10%, 1210; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 470PF 500V, C0G, 10%, 1210; Capacitance:470pF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM32ECG2H471KUTR-ND 12107A471KAT2A 66M4560
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic 470Pf 500V, C0G, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Polymer - 337UVR016MGU - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details