KYOCERA AVX Components Corporation Capacitors - Ceramic Capacitors 12105E104MAT4A

Description
CAP CER SMD
Description
CAP CER SMD

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 12105E104MAT4A - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
12105E104MAT4A
Capacitors - Ceramic Capacitors 12105E104MAT4A
CAP CER SMD

CAP CER SMD

Supplier's Site
Capacitor, Ceramic, 0.1 Uf, 50V, 1210, Full Reel; Capacitance Kyocera Avx - 56J0729 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.1 Uf, 50V, 1210, Full Reel; Capacitance Kyocera Avx
56J0729
Capacitor, Ceramic, 0.1 Uf, 50V, 1210, Full Reel; Capacitance Kyocera Avx 56J0729
CAPACITOR, CERAMIC, 0.1 uF, 50V, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.1 uF, 50V, 1210, FULL REEL; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:Z5U; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12105E104MAT4A 56J0729
Product Name Capacitors - Ceramic Capacitors Capacitor, Ceramic, 0.1 Uf, 50V, 1210, Full Reel; Capacitance Kyocera Avx
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Operating Temperature 10 to 85 C (50 to 185 F)
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details