Kyocera Corporation Ceramic Capacitors 12105E103MAT2A

Description
10000pF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)
Request a Quote Datasheet
Description
10000pF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105E103MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12105E103MAT2A-ND
Ceramic Capacitors 12105E103MAT2A-ND
10000pF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)

10000pF ±20% 50V Ceramic Capacitor Z5U 1210 (3225 Metric)

Buy Now Datasheet
Capacitor, Ceramic, 0.01 Uf, 50V, 1210; Capacitance Kyocera Avx - 56J0727 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Ceramic, 0.01 Uf, 50V, 1210; Capacitance Kyocera Avx
56J0727
Capacitor, Ceramic, 0.01 Uf, 50V, 1210; Capacitance Kyocera Avx 56J0727
CAPACITOR, CERAMIC, 0.01 uF, 50V, 1210; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:4000 RoHS Compliant: Yes

CAPACITOR, CERAMIC, 0.01 uF, 50V, 1210; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; Reel Quantity:4000 RoHS Compliant: Yes

Supplier's Site
Capacitors - Ceramic Capacitors - 12105E103MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12105E103MAT2A
Capacitors - Ceramic Capacitors 12105E103MAT2A
CAP CER 10000PF 50V Z5U 1210

CAP CER 10000PF 50V Z5U 1210

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12105E103MAT2A-ND 56J0727 12105E103MAT2A
Product Name Ceramic Capacitors Capacitor, Ceramic, 0.01 Uf, 50V, 1210; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature 10 to 85 C (50 to 185 F) 10 to 85 C (50 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SML004MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1763-1165-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701112 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers