Kyocera Corporation Ceramic Capacitors 12105C394KAT2A

Description
0.39µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.39µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12105C394KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12105C394KAT2A-ND
Ceramic Capacitors 12105C394KAT2A-ND
0.39µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

0.39µF ±10% 50V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.39Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0705 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.39Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0705
Capacitor Ceramic 0.39Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0705
CAPACITOR CERAMIC 0.39UF, 50V, X7R, 10%, 1210; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.39UF, 50V, X7R, 10%, 1210; Capacitance:0.39µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12105C394KAT2A-ND 56J0705
Product Name Ceramic Capacitors Capacitor Ceramic 0.39Uf, 50V, X7R, 10%, 1210; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.3900 microF 0.3900 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 225SVH050MCR - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details