Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12105C224KAT2A

Description
KYOCERA AVX 12105C224KAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12105C224KAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1747454 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1747454
MLCCs - Multilayer Ceramic Capacitors 1747454
KYOCERA AVX 12105C224KAT2A

KYOCERA AVX 12105C224KAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364064 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364064
MLCCs - Multilayer Ceramic Capacitors 1364064
KYOCERA AVX 12105C224KAT2A

KYOCERA AVX 12105C224KAT2A

Supplier's Site
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 89C3233 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
89C3233
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 89C3233
CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.22UF, 50V, X7R, 10%, 1210, FULL REEL; Capacitance:0.22µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 0.22Μf, 50V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx - 04X9497 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.22Μf, 50V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx
04X9497
Cap, 0.22Μf, 50V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx 04X9497
CAP, 0.22µF, 50V, 10%, X7R, 1210, REEL; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating TemperatureRoHS Compliant: Yes

CAP, 0.22µF, 50V, 10%, X7R, 1210, REEL; Capacitance:0.22µF; Voltage Rating:50V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 85R5761 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
85R5761
Smd Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 85R5761
SMD Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1747454 89C3233 04X9497 85R5761
Product Name MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Cap, 0.22Μf, 50V, 10%, X7R, 1210, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.22 F, 10%, X7R, 50 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer Multilayer
Applications Automotive
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R
Capacitance Type Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Specs
Configuration / Form Factor Screw Terminal
Applications General Purpose
Lead Style Screw
View Details