CAPACITOR CERAMIC 0.12UF, 50V, X7R, 5%, 1210; Capacitance:0.12µF; Voltage(DC):50V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 56J0667 |
| Product Name | Capacitor Ceramic 0.12Uf, 50V, X7R, 5%, 1210; Capacitance Kyocera Avx |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 0.1200 microF |