Kyocera Corporation Ceramic Capacitors 12103D225KAT2A

Description
2.2µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet
Description
2.2µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KGM32LR51E225KUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR51E225KUCT-ND
Ceramic Capacitors 478-KGM32LR51E225KUCT-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR51E225KUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR51E225KUTR-ND
Ceramic Capacitors 478-KGM32LR51E225KUTR-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM32LR51E225KUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM32LR51E225KUDKR-ND
Ceramic Capacitors 478-KGM32LR51E225KUDKR-ND
2.2µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

2.2µF ±10% 25V Ceramic Capacitor X5R 1210 (3225 Metric)

Buy Now Datasheet
Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0576 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56J0576
Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56J0576
CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 10%, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR, 2.2UF, 25V, X5R, 10%, 1210, FULL REEL; Capacitance:2.2µF; Voltage(DC):25V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X5R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 478-KGM32LR51E225KUCT-ND 478-KGM32LR51E225KUDKR-ND 56J0576
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 2.2Uf, 25V, X5R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C343T100CF2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701110 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers