Kyocera Corporation Capacitor Ceramic 390Pf 200V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx 12102A391JAT2A

Description
CAPACITOR CERAMIC 390PF 200V, C0G, 5%, 1210, FULL REEL; Capacitance:390pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 390PF 200V, C0G, 5%, 1210, FULL REEL; Capacitance:390pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 390Pf 200V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4460 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 390Pf 200V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
66M4460
Capacitor Ceramic 390Pf 200V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx 66M4460
CAPACITOR CERAMIC 390PF 200V, C0G, 5%, 1210, FULL REEL; Capacitance:390pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 390PF 200V, C0G, 5%, 1210, FULL REEL; Capacitance:390pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M4460
Product Name Capacitor Ceramic 390Pf 200V, C0G, 5%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers