Kyocera Corporation Capacitor Ceramic 1800Pf 200V, C0G, 10%, 1210; Capacitance Kyocera Avx 12102A182KAT2A

Description
CAPACITOR CERAMIC 1800PF 200V, C0G, 10%, 1210; Capacitance:1800pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 1800PF 200V, C0G, 10%, 1210; Capacitance:1800pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 1800Pf 200V, C0G, 10%, 1210; Capacitance Kyocera Avx - 36K6919 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 1800Pf 200V, C0G, 10%, 1210; Capacitance Kyocera Avx
36K6919
Capacitor Ceramic 1800Pf 200V, C0G, 10%, 1210; Capacitance Kyocera Avx 36K6919
CAPACITOR CERAMIC 1800PF 200V, C0G, 10%, 1210; Capacitance:1800pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes

CAPACITOR CERAMIC 1800PF 200V, C0G, 10%, 1210; Capacitance:1800pF; Voltage(DC):200V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 36K6919
Product Name Capacitor Ceramic 1800Pf 200V, C0G, 10%, 1210; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000330FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details