Kyocera Corporation Ceramic Capacitor 0.068Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 12101C683KAT2A

Description
CERAMIC CAPACITOR 0.068UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:68000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.068UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:68000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.068Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0196 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.068Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56J0196
Ceramic Capacitor 0.068Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56J0196
CERAMIC CAPACITOR 0.068UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:68000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.068UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:68000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X7R, 0.068Uf, 100V, 1210; Capacitance Kyocera Avx - 96Y8676 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X7R, 0.068Uf, 100V, 1210; Capacitance Kyocera Avx
96Y8676
Cap, Mlcc, X7R, 0.068Uf, 100V, 1210; Capacitance Kyocera Avx 96Y8676
CAP, MLCC, X7R, 0.068UF, 100V, 1210; Capacitance:68000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, X7R, 0.068UF, 100V, 1210; Capacitance:68000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 56J0196
Product Name Ceramic Capacitor 0.068Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100272JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details