Kyocera Corporation Ceramic Capacitors - 12101C473KAT2A 12101C473KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760297-12101C473KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 1210J1000473KXR; NMC1210X7R473K100TRP F; C1210X7R101-473KSN6P ; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760297-12101C473KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 1210J1000473KXR; NMC1210X7R473K100TRP F; C1210X7R101-473KSN6P ; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12101C473KAT2A - 760297-12101C473KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12101C473KAT2A
760297-12101C473KAT2A
Ceramic Capacitors - 12101C473KAT2A 760297-12101C473KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760297-12101C473KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 0.047μF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): 1210J1000473KXR; NMC1210X7R473K100TRP F; C1210X7R101-473KSN6P ; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 760297-12101C473KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 0.047μF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): 1210J1000473KXR; NMC1210X7R473K100TRPF; C1210X7R101-473KSN6P;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0183 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56J0183
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56J0183
CERAMIC CAPACITOR 0.047UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 95W9447 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
95W9447
Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 95W9447
SMD Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx - 94W2967 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx
94W2967
Ceramic Capacitor 0.047Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx 94W2967
CERAMIC CAPACITOR 0.047UF 100V, X7R, 10%, 1210; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.047UF 100V, X7R, 10%, 1210; Capacitance:47000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, 0.047Μf, 100V, 10%, X7R, 1210; Capacitance Kyocera Avx - 13AC4580 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.047Μf, 100V, 10%, X7R, 1210; Capacitance Kyocera Avx
13AC4580
Cap, 0.047Μf, 100V, 10%, X7R, 1210; Capacitance Kyocera Avx 13AC4580
CAP, 0.047µF, 100V, 10%, X7R, 1210; Capacitance:47000pF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes

CAP, 0.047µF, 100V, 10%, X7R, 1210; Capacitance:47000pF; Voltage Rating:100V; Ceramic Capacitor Case:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1210 MLCC; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 760297-12101C473KAT2A 56J0183 95W9447 13AC4580
Product Name Ceramic Capacitors - 12101C473KAT2A Ceramic Capacitor 0.047Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.047 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx Cap, 0.047Μf, 100V, 10%, X7R, 1210; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C303M040EB1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers