Kyocera Corporation Capacitor Ceramic 0.33Uf 100V, X7R, 5%, 1210; Capacitance Kyocera Avx 12101C334JAT2A

Description
CAPACITOR CERAMIC 0.33UF 100V, X7R, 5%, 1210; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 0.33UF 100V, X7R, 5%, 1210; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.33Uf 100V, X7R, 5%, 1210; Capacitance Kyocera Avx - 66M4399 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.33Uf 100V, X7R, 5%, 1210; Capacitance Kyocera Avx
66M4399
Capacitor Ceramic 0.33Uf 100V, X7R, 5%, 1210; Capacitance Kyocera Avx 66M4399
CAPACITOR CERAMIC 0.33UF 100V, X7R, 5%, 1210; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC 0.33UF 100V, X7R, 5%, 1210; Capacitance:0.33µF; Capacitance Tolerance:± 5%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12101C334JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101C334JAT2A
Ceramic Capacitors 12101C334JAT2A
CAP CER 0.33UF 100V X7R 1210

CAP CER 0.33UF 100V X7R 1210

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 66M4399 12101C334JAT2A
Product Name Capacitor Ceramic 0.33Uf 100V, X7R, 5%, 1210; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition; Ceramic Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701177 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/011353 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1242-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details