Kyocera Corporation Ceramic Capacitors 12101C274KAT2A

Description
0.27µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
0.27µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12101C274KAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12101C274KAT2A-ND
Ceramic Capacitors 12101C274KAT2A-ND
0.27µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

0.27µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic 0.27Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx - 56J0169 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.27Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx
56J0169
Capacitor Ceramic 0.27Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx 56J0169
CAPACITOR CERAMIC 0.27UF 100V, X7R, 10%, 1210; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC 0.27UF 100V, X7R, 10%, 1210; Capacitance:0.27µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 12101C274KAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12101C274KAT2A
Capacitors - Ceramic Capacitors 12101C274KAT2A
CAP CER 0.27UF 100V X7R 1210

CAP CER 0.27UF 100V X7R 1210

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 12101C274KAT2A-ND 56J0169 12101C274KAT2A
Product Name Ceramic Capacitors Capacitor Ceramic 0.27Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic
Capacitance Range 0.2700 microF 0.2700 microF 0.2700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - M39014/021290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1250-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details