Kyocera Corporation Capacitor Ceramic 0.022Uf 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 12101C223MAT2A

Description
CAPACITOR CERAMIC 0.022UF 100V, X7R, 20%, 1210, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.022UF 100V, X7R, 20%, 1210, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.022Uf 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx - 66M4398 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.022Uf 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
66M4398
Capacitor Ceramic 0.022Uf 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx 66M4398
CAPACITOR CERAMIC 0.022UF 100V, X7R, 20%, 1210, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

CAPACITOR CERAMIC 0.022UF 100V, X7R, 20%, 1210, FULL REEL; Capacitance:22000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 66M4398
Product Name Capacitor Ceramic 0.022Uf 100V, X7R, 20%, 1210, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers