AVX Corporation Ceramic Capacitors 12101C105K4Z4A

Description
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet
Description
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-KAF32LR72A105KLTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KAF32LR72A105KLTR-ND
Ceramic Capacitors 478-KAF32LR72A105KLTR-ND
1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

1µF ±10% 100V Ceramic Capacitor X7R 1210 (3225 Metric)

Buy Now Datasheet
Capacitor Ceramic, 1Uf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx - 66M4395 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx
66M4395
Capacitor Ceramic, 1Uf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx 66M4395
CAPACITOR CERAMIC, 1UF, 100V, X7R, 10%, 1210; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 100V, X7R, 10%, 1210; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1210 [3225 Metric]; Capacitor Dielectric Type:Ceramic; Capacitor Mounting:SMD; Capacitor Terminals:SMD; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12101C105K4Z4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12101C105K4Z4A
Ceramic Capacitors 12101C105K4Z4A
CAP CER SMD

CAP CER SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-KAF32LR72A105KLTR-ND 66M4395 12101C105K4Z4A
Product Name Ceramic Capacitors Capacitor Ceramic, 1Uf, 100V, X7R, 10%, 1210; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD Chip Capacitor; Surface Mount, MLCC
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition; Ceramic Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 107KXM025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details