Kyocera Corporation Ceramic Capacitors - 12101C103KAT2A 12101C103KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 760293-12101C103KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): CL32B103KCFNNNE; 1210J1000103KXB; 1210B103K101NTM; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 760293-12101C103KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): CL32B103KCFNNNE; 1210J1000103KXB; 1210B103K101NTM; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12101C103KAT2A - 760293-12101C103KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12101C103KAT2A
760293-12101C103KAT2A
Ceramic Capacitors - 12101C103KAT2A 760293-12101C103KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 760293-12101C103KAT2 A Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 1210 Applications: General Mounting: Surface Mount, MLCC Capacitance: 10000pF Tolerance: ±10% Temperature Coefficient: X7R Family Name: X7R Dielectric Categories: Capacitors Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Voltage Rating DC: 100V Thickness (Maximum): 0.037" (0.94mm) Alternative Parts (Cross-Reference): CL32B103KCFNNNE; 1210J1000103KXB; 1210B103K101NTM; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance

Manufacturer: AVX Corporation
Win Source Part Number: 760293-12101C103KAT2A
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 1210
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 10000pF
Tolerance: ±10%
Temperature Coefficient: X7R
Family Name: X7R Dielectric
Categories: Capacitors
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Voltage Rating DC: 100V
Thickness (Maximum): 0.037" (0.94mm)
Alternative Parts (Cross-Reference): CL32B103KCFNNNE; 1210J1000103KXB; 1210B103K101NTM;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 100V Capacitor
60-12101C103KAT2A
SMD 100V Capacitor 60-12101C103KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32RR72A103KU NEW GLOBAL PN 100V 0.01u A 581-KGM32RR72A103KU Product overview: 12101C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C103KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM32RR72A103KU NEW GLOBAL PN 100V 0.01u A 581-KGM32RR72A103KU Product overview: 12101C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12101C103KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx - 56J0143 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx
56J0143
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx 56J0143
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1210RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 1210, FULL REEL; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1210RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx - 94W2966 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx
94W2966
Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx 94W2966
CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 1210; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 100V, X7R, 10%, 1210; Capacitance:10000pF; Voltage(DC):100V; Capacitor Case / Package:1210 [3225 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx - 95W9444 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
95W9444
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx 95W9444
SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 1210 [3225 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 760293-12101C103KAT2A 60-12101C103KAT2A 56J0143 94W2966 95W9444
Product Name Ceramic Capacitors - 12101C103KAT2A SMD 100V Capacitor Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1210, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 0.01Uf 100V, X7R, 10%, 1210; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 100 V, 1210 [3225 Metric] Rohs Compliant Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts
Mounting Style Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-408-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 470000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101282U100EJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers