AVX Corporation MLCCs - Multilayer Ceramic Capacitors 1206ZD226MAT2A

Description
KYOCERA AVX 1206ZD226MAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 1206ZD226MAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1367668P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1367668P
MLCCs - Multilayer Ceramic Capacitors 1367668P
KYOCERA AVX 1206ZD226MAT2A

KYOCERA AVX 1206ZD226MAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1367668 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1367668
MLCCs - Multilayer Ceramic Capacitors 1367668
KYOCERA AVX 1206ZD226MAT2A

KYOCERA AVX 1206ZD226MAT2A

Supplier's Site
Ceramic Capacitors - 478-KGM31HR51A226MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51A226MUTR-ND
Ceramic Capacitors 478-KGM31HR51A226MUTR-ND
22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51A226MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51A226MUDKR-ND
Ceramic Capacitors 478-KGM31HR51A226MUDKR-ND
22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR51A226MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR51A226MUCT-ND
Ceramic Capacitors 478-KGM31HR51A226MUCT-ND
22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

22µF ±20% 10V Ceramic Capacitor X5R 1206 (3216 Metric)

Buy Now Datasheet
Capacitor Ceramic, 22Uf, 10V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4119 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 22Uf, 10V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
66M4119
Capacitor Ceramic, 22Uf, 10V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 66M4119
CAPACITOR CERAMIC, 22UF, 10V, X5R, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

CAPACITOR CERAMIC, 22UF, 10V, X5R, 20%, 1206, FULL REEL; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Width:1.6mmRoHS Compliant: Yes

Supplier's Site
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 22 F, 20%, X5R, 10 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 85R5736 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 22 F, 20%, X5R, 10 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
85R5736
Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 22 F, 20%, X5R, 10 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 85R5736
Multilayer Ceramic Capacitor, Hi-Cap MLCC Series, 22 F, 20%, X5R, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Multilayer Ceramic Capacitor, Hi-Cap MLCC Series, 22 F, 20%, X5R, 10 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, X5R, 22Uf, 10V, 1206; Capacitance Kyocera Avx - 96Y8573 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, X5R, 22Uf, 10V, 1206; Capacitance Kyocera Avx
96Y8573
Cap, Mlcc, X5R, 22Uf, 10V, 1206; Capacitance Kyocera Avx 96Y8573
CAP, MLCC, X5R, 22UF, 10V, 1206; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

CAP, MLCC, X5R, 22UF, 10V, 1206; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X5R; Product Range:-; Product Length:3.2mm; Product Width:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1367668P 1367668 478-KGM31HR51A226MUTR-ND 478-KGM31HR51A226MUDKR-ND 66M4119 85R5736 96Y8573
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Capacitor Ceramic, 22Uf, 10V, X5R, 20%, 1206, Full Reel; Capacitance Kyocera Avx Multilayer Ceramic Capacitor, Hi-Cap Mlcc Series, 22 F, 20%, X5R, 10 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Cap, Mlcc, X5R, 22Uf, 10V, 1206; Capacitance Kyocera Avx
Technology Multilayer Multilayer Multilayer
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; X5R Ceramic Composition; X5R Ceramic Composition Ceramic Composition
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Configuration / Form Factor Chip Capacitor Chip Capacitor
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details