Kyocera Corporation Ceramic Capacitors 1206YG155ZAT2A

Description
1.5µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.5µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 1206YG155ZAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
1206YG155ZAT2A-ND
Ceramic Capacitors 1206YG155ZAT2A-ND
1.5µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

1.5µF -20%, +80% 16V Ceramic Capacitor Y5V (F) 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206YG155ZAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206YG155ZAT2A
Ceramic Capacitors 1206YG155ZAT2A
CAP CER 1.5UF 16V Y5V 1206

CAP CER 1.5UF 16V Y5V 1206

Supplier's Site Datasheet
Capacitor,ceramic,1.5Uf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Rohs Compliant Kyocera Avx - 65H8481 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,ceramic,1.5Uf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Rohs Compliant Kyocera Avx
65H8481
Capacitor,ceramic,1.5Uf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Rohs Compliant Kyocera Avx 65H8481
Capacitor,Ceramic,1. 5uF,16VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC RoHS Compliant: Yes

Capacitor,Ceramic,1.5uF,16VDC,20-% Tol,80+% Tol,Y5V-TC Code,-82,22%-TC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1206YG155ZAT2A-ND 1206YG155ZAT2A 65H8481
Product Name Ceramic Capacitors Ceramic Capacitors Capacitor,ceramic,1.5Uf,16Vdc,20-% Tol,80+% Tol,y5V-Tc Code,-82,22%-Tc Rohs Compliant Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers