AVX Corporation Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 1206YC474KAT2A.

Description
CERAMIC CAPACITOR 0.47UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.47UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 26AC5971 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
26AC5971
Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 26AC5971
CERAMIC CAPACITOR 0.47UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.47UF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:0.47µF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26AC5971
Product Name Ceramic Capacitor 0.47Uf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C562U150DJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers