Kyocera Corporation Ceramic Capacitor 2200Pf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 1206YC222KAT2A

Description
CERAMIC CAPACITOR 2200PF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 2200PF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8442 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8442
Ceramic Capacitor 2200Pf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8442
CERAMIC CAPACITOR 2200PF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF, 16V, X7R, 10%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):16V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J8442
Product Name Ceramic Capacitor 2200Pf, 16V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers