Kyocera Corporation Ceramic Capacitors 1206PC273KAT1A

Description
0.027µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.027µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-3980-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-3980-2-ND
Ceramic Capacitors 478-3980-2-ND
0.027µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

0.027µF ±10% 250V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.027Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx - 18M3615 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.027Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx
18M3615
Ceramic Capacitor 0.027Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx 18M3615
CERAMIC CAPACITOR 0.027UF 250V, X7R, 10%, 1206; Capacitance:27000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.027UF 250V, X7R, 10%, 1206; Capacitance:27000pF; Voltage(DC):250V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 1206PC273KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206PC273KAT1A
Ceramic Capacitors 1206PC273KAT1A
CAP CER 0.027UF 250V X7R 1206

CAP CER 0.027UF 250V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-3980-2-ND 18M3615 1206PC273KAT1A
Product Name Ceramic Capacitors Ceramic Capacitor 0.027Uf 250V, X7R, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0270 microF 0.0270 microF 0.0270 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725932 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 226AVD010MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0103P90DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details