KYOCERA AVX Components Corporation Smd Multilayer Ceramic Capacitor, High Voltage, 33 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 1206GA330JAT2A

Description
SMD Multilayer Ceramic Capacitor, High Voltage, 33 pF, 5%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet
Description
SMD Multilayer Ceramic Capacitor, High Voltage, 33 pF, 5%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smd Multilayer Ceramic Capacitor, High Voltage, 33 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 26M5737 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, High Voltage, 33 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
26M5737
Smd Multilayer Ceramic Capacitor, High Voltage, 33 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 26M5737
SMD Multilayer Ceramic Capacitor, High Voltage, 33 pF, 5%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, High Voltage, 33 pF, 5%, C0G / NP0, 2 kV, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 26M5737
Product Name Smd Multilayer Ceramic Capacitor, High Voltage, 33 Pf, 5%, C0G / Np0, 2 Kv, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
Technology Multilayer
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C164U010AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details