Kyocera Corporation Ceramic Capacitors 1206AC471KAT1A

Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-11400-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11400-6-ND
Ceramic Capacitors 478-11400-6-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11400-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11400-1-ND
Ceramic Capacitors 478-11400-1-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-11400-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-11400-2-ND
Ceramic Capacitors 478-11400-2-ND
470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

470pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206AC471KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206AC471KAT1A
Ceramic Capacitors 1206AC471KAT1A
CAP CER 470PF 1KV X7R 1206

CAP CER 470PF 1KV X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 478-11400-6-ND 478-11400-1-ND 1206AC471KAT1A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725788 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Film Capacitors - 2002-104MSR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Ceramic Capacitors - 0603J0108P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers