Kyocera Corporation Ceramic Capacitors 1206AC102KAT1A

Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-2952-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2952-2-ND
Ceramic Capacitors 478-2952-2-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2952-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2952-1-ND
Ceramic Capacitors 478-2952-1-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-2952-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-2952-6-ND
Ceramic Capacitors 478-2952-6-ND
1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

1000pF ±10% 1000V (1kV) Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 1206AC102KAT1A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
1206AC102KAT1A
Ceramic Capacitors 1206AC102KAT1A
CAP CER 1000PF 1KV X7R 1206

CAP CER 1000PF 1KV X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 1000Pf 1000V, X7R, 1206; Capacitance Kyocera Avx - 12P9242 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 1000Pf 1000V, X7R, 1206; Capacitance Kyocera Avx
12P9242
Ceramic Capacitor 1000Pf 1000V, X7R, 1206; Capacitance Kyocera Avx 12P9242
CERAMIC CAPACITOR 1000PF 1000V, X7R, 1206; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 1000PF 1000V, X7R, 1206; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Mlcc Capacitor, 1000Pf, 1Kv, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J8226 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1000Pf, 1Kv, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J8226
Mlcc Capacitor, 1000Pf, 1Kv, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J8226
MLCC CAPACITOR, 1000PF, 1KV, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

MLCC CAPACITOR, 1000PF, 1KV, X7R, 10%, 1206, FULL REEL; Capacitance:1000pF; Voltage(DC):1kV; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 478-2952-2-ND 478-2952-6-ND 1206AC102KAT1A 12P9242
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 1000Pf 1000V, X7R, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose; High Voltage Capacitor General Purpose; High Voltage Capacitor General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1711169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details