Kyocera Corporation Capacitor Ceramic 330Pf, 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12067C331KAT2A

Description
CAPACITOR CERAMIC 330PF, 500V, X7R, 10%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 330PF, 500V, X7R, 10%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 330Pf, 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 49H8337 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 330Pf, 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
49H8337
Capacitor Ceramic 330Pf, 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 49H8337
CAPACITOR CERAMIC 330PF, 500V, X7R, 10%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 330PF, 500V, X7R, 10%, 1206, FULL REEL; Capacitance:330pF; Voltage(DC):500V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 49H8337
Product Name Capacitor Ceramic 330Pf, 500V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 3.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Aluminum Electrolytic Capacitor - 101C153U050BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers