Kyocera Corporation Ceramic Capacitors 12065C684KAT2A

Description
CAP CER 0.68UF 50V X7R 1206
Datasheet
Description
CAP CER 0.68UF 50V X7R 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065C684KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C684KAT2A
Ceramic Capacitors 12065C684KAT2A
CAP CER 0.68UF 50V X7R 1206

CAP CER 0.68UF 50V X7R 1206

Supplier's Site Datasheet
Ceramic Capacitor 0.68Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4285 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.68Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
66M4285
Ceramic Capacitor 0.68Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 66M4285
CERAMIC CAPACITOR 0.68UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.68UF, 50V, X7R, 10%, 1206, FULL REEL; Capacitance:0.68µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12065C684KAT2A 66M4285
Product Name Ceramic Capacitors Ceramic Capacitor 0.68Uf, 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers