Kyocera Corporation Ceramic Capacitors 12065C563KAT2A

Description
0.056µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.056µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 478-1551-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1551-6-ND
Ceramic Capacitors 478-1551-6-ND
0.056µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.056µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1551-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1551-2-ND
Ceramic Capacitors 478-1551-2-ND
0.056µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.056µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-1551-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-1551-1-ND
Ceramic Capacitors 478-1551-1-ND
0.056µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

0.056µF ±10% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9707 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9707
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9707
CERAMIC CAPACITOR 0.056UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 0.056UF 50V, X7R, 10%, 1206, FULL REEL; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 1206; Capacitance Kyocera Avx - 94W2962 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
94W2962
Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 94W2962
CERAMIC CAPACITOR 0.056UF 50V, X7R, 10%, 1206; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.056UF 50V, X7R, 10%, 1206; Capacitance:56000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12065C563KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C563KAT2A
Ceramic Capacitors 12065C563KAT2A
CAP CER 0.056UF 50V X7R 1206

CAP CER 0.056UF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 478-1551-6-ND 478-1551-2-ND 55J9707 94W2962 12065C563KAT2A
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitor 0.056Uf 50V, X7R, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer Capacitor - 277XMPL002MG19 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH2R1C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1812273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details