Kyocera Corporation Capacitor Ceramic 3900Pf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 12065C392KAT4A

Description
CAPACITOR CERAMIC 3900PF, 50V, X7R, 10%, 1206; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 3900PF, 50V, X7R, 10%, 1206; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 3900Pf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx - 55J9673 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 3900Pf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx
55J9673
Capacitor Ceramic 3900Pf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx 55J9673
CAPACITOR CERAMIC 3900PF, 50V, X7R, 10%, 1206; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 3900PF, 50V, X7R, 10%, 1206; Capacitance:3900pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12065C392KAT4A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C392KAT4A
Ceramic Capacitors 12065C392KAT4A
CAP CER 3900PF 50V X7R 1206

CAP CER 3900PF 50V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J9673 12065C392KAT4A
Product Name Capacitor Ceramic 3900Pf, 50V, X7R, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0039 microF 0.0039 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details