AVX Corporation SMD 50V 1uF Capacitor 12065C105JAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71H105JU NEW GLOBAL PN 50V 1uF X7 A 581-KGM31HR71H105JU Product overview: 12065C105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C105JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71H105JU NEW GLOBAL PN 50V 1uF X7 A 581-KGM31HR71H105JU Product overview: 12065C105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C105JAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 1uF Capacitor
60-12065C105JAT2A
SMD 50V 1uF Capacitor 60-12065C105JAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71H105JU NEW GLOBAL PN 50V 1uF X7 A 581-KGM31HR71H105JU Product overview: 12065C105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C105JAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71H105JU NEW GLOBAL PN 50V 1uF X7 A 581-KGM31HR71H105JU Product overview: 12065C105JAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12065C105JAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM31HR71H105JUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71H105JUCT-ND
Ceramic Capacitors 478-KGM31HR71H105JUCT-ND
1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71H105JUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71H105JUDKR-ND
Ceramic Capacitors 478-KGM31HR71H105JUDKR-ND
1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71H105JUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71H105JUTR-ND
Ceramic Capacitors 478-KGM31HR71H105JUTR-ND
1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±5% 50V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 12065C105JAT2A - 1121147-12065C105JAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12065C105JAT2A
1121147-12065C105JAT2A
Ceramic Capacitors - 12065C105JAT2A 1121147-12065C105JAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1121147-12065C105JAT 2A Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 1206 (3216 Metric) Applications: General Mounting: Surface Mount, MLCC Capacitance: 1μF Tolerance: ±5% Temperature Coefficient: X7R Size: 0.126" L x 0.063" W (3.20mm x 1.60mm) Family Name: X7R Dielectric Categories: Capacitors Manufacturer Homepage: www.avx.com Voltage Rating DC: 50V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): GMC31X7R105J50NTLF; C1206C105J5RACTU; C1206T105J5RAC; Introduction Date: June 30, 2003 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: AVX Corporation
Win Source Part Number: 1121147-12065C105JAT2A
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 1206 (3216 Metric)
Applications: General
Mounting: Surface Mount, MLCC
Capacitance: 1μF
Tolerance: ±5%
Temperature Coefficient: X7R
Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Family Name: X7R Dielectric
Categories: Capacitors
Manufacturer Homepage: www.avx.com
Voltage Rating DC: 50V
Thickness (Maximum): 0.070" (1.78mm)
Alternative Parts (Cross-Reference): GMC31X7R105J50NTLF; C1206C105J5RACTU; C1206T105J5RAC;
Introduction Date: June 30, 2003
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MLCCs - Multilayer Ceramic Capacitors - 1356824P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356824P
MLCCs - Multilayer Ceramic Capacitors 1356824P
KYOCERA AVX 12065C105JAT2A

KYOCERA AVX 12065C105JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356824 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356824
MLCCs - Multilayer Ceramic Capacitors 1356824
KYOCERA AVX 12065C105JAT2A

KYOCERA AVX 12065C105JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353354 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353354
MLCCs - Multilayer Ceramic Capacitors 1353354
KYOCERA AVX 12065C105JAT2A

KYOCERA AVX 12065C105JAT2A

Supplier's Site
CAP CER 1UF 50V X7R 1206 - 66-12065C105JAT2A - Utmel Electronic Limited
Hong Kong, China
CAP CER 1UF 50V X7R 1206
66-12065C105JAT2A
CAP CER 1UF 50V X7R 1206 66-12065C105JAT2A
CAP CER 1UF 50V X7R 1206

CAP CER 1UF 50V X7R 1206

Supplier's Site
Ceramic Capacitors - 12065C105JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065C105JAT2A
Ceramic Capacitors 12065C105JAT2A
CAP CER 1UF 50V X7R 1206

CAP CER 1UF 50V X7R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
12065C105JAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 12065C105JAT2A
50V 1uF X7R ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

50V 1uF X7R ±5% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Ceramic Capacitor, 1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 66M4268 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
66M4268
Ceramic Capacitor, 1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 66M4268
CERAMIC CAPACITOR, 1UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 50V, X7R, 5%, 1206, FULL REEL; Capacitance:1µF; Voltage Rating:50V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Operating Temperature Min:-55°C RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 95W1569 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
95W1569
Smd Multilayer Ceramic Capacitor, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 95W1569
SMD Multilayer Ceramic Capacitor, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Ceramic, 1Uf, 50V, X7R, 5%, Smd; Capacitance Kyocera Avx - 50R8420 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic, 1Uf, 50V, X7R, 5%, Smd; Capacitance Kyocera Avx
50R8420
Capacitor Ceramic, 1Uf, 50V, X7R, 5%, Smd; Capacitance Kyocera Avx 50R8420
CAPACITOR CERAMIC, 1UF, 50V, X7R, 5%, SMD; Capacitance:1µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD; Capacitor Mounting:SMD RoHS Compliant: Yes

CAPACITOR CERAMIC, 1UF, 50V, X7R, 5%, SMD; Capacitance:1µF; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Voltage Rating:50V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD; Capacitor Mounting:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 1Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx - 88W4204 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 1Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx
88W4204
Mlcc Capacitor, 1Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx 88W4204
MLCC CAPACITOR, 1uF, 50V, X7R, 5%, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

MLCC CAPACITOR, 1uF, 50V, X7R, 5%, 1206; Capacitance:1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12065C105JAT2A 478-KGM31HR71H105JUCT-ND 478-KGM31HR71H105JUDKR-ND 1121147-12065C105JAT2A 1356824P 1356824 66-12065C105JAT2A 12065C105JAT2A 12065C105JAT2A 66M4268 95W1569 50R8420 88W4204
Product Name SMD 50V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors - 12065C105JAT2A MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors CAP CER 1UF 50V X7R 1206 Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Ceramic Capacitor, 1Uf, 50V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 1 F, 5%, X7R, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Capacitor Ceramic, 1Uf, 50V, X7R, 5%, Smd; Capacitance Kyocera Avx Mlcc Capacitor, 1Uf, 50V, X7R, 5%, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC Chip Capacitor Chip Capacitor; SMD
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; X5R Ceramic Composition; X5R Ceramic Composition; CERAMIC Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104M06QC47 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Film Capacitors - 1726395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 0603J0100151KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details