AVX Corporation MLCCs - Multilayer Ceramic Capacitors 12065C104J4Z2A

Description
KYOCERA AVX 12065C104J4Z2A
Request a Quote Datasheet
Description
KYOCERA AVX 12065C104J4Z2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1356752P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356752P
MLCCs - Multilayer Ceramic Capacitors 1356752P
KYOCERA AVX 12065C104J4Z2A

KYOCERA AVX 12065C104J4Z2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1356752 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1356752
MLCCs - Multilayer Ceramic Capacitors 1356752
KYOCERA AVX 12065C104J4Z2A

KYOCERA AVX 12065C104J4Z2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1353350 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1353350
MLCCs - Multilayer Ceramic Capacitors 1353350
KYOCERA AVX 12065C104J4Z2A

KYOCERA AVX 12065C104J4Z2A

Supplier's Site
Cap, Mlcc, Aec-Q200, 0.1Uf, 50V, 1206; Capacitance Kyocera Avx - 96Y8628 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 0.1Uf, 50V, 1206; Capacitance Kyocera Avx
96Y8628
Cap, Mlcc, Aec-Q200, 0.1Uf, 50V, 1206; Capacitance Kyocera Avx 96Y8628
CAP, MLCC, AEC-Q200, 0.1UF, 50V, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1206 RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 0.1UF, 50V, 1206; Capacitance:0.1µF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; Case Size:1206 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1356752P 1356752 96Y8628
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Cap, Mlcc, Aec-Q200, 0.1Uf, 50V, 1206; Capacitance Kyocera Avx
Technology Multilayer Multilayer
RoHS Compliant Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; Ceramic X7R Ceramic Composition; Ceramic X7R
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525000390FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Capacitor, Ceramic;0.01uF;Multilayer;Radial;200WVDC;10%;X7R;0.09In.T;0.29In.L;0 - 70186305 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers