Kyocera Corporation Cap, Mlcc, C0G, 4.7Pf, 50V, 1206; Capacitance Kyocera Avx 12065A4R7CAT2A

Description
CAP, MLCC, C0G, 4.7PF, 50V, 1206; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Description
CAP, MLCC, C0G, 4.7PF, 50V, 1206; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Mlcc, C0G, 4.7Pf, 50V, 1206; Capacitance Kyocera Avx - 96Y8619 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 4.7Pf, 50V, 1206; Capacitance Kyocera Avx
96Y8619
Cap, Mlcc, C0G, 4.7Pf, 50V, 1206; Capacitance Kyocera Avx 96Y8619
CAP, MLCC, C0G, 4.7PF, 50V, 1206; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, C0G, 4.7PF, 50V, 1206; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 4.7Pf, 50V, 1206; Capacitance Kyocera Avx - 55J9445 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 4.7Pf, 50V, 1206; Capacitance Kyocera Avx
55J9445
Cap, Mlcc, C0G, 4.7Pf, 50V, 1206; Capacitance Kyocera Avx 55J9445
CAP, MLCC, C0G, 4.7PF, 50V, 1206; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, C0G, 4.7PF, 50V, 1206; Capacitance:4.7pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 0.25pF; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96Y8619
Product Name Cap, Mlcc, C0G, 4.7Pf, 50V, 1206; Capacitance Kyocera Avx
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000680GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C254U020CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details