Kyocera Corporation Ceramic Capacitors 12065A390JAT2A

Description
CAP CER 39PF 50V C0G/NP0 1206
Datasheet
Description
CAP CER 39PF 50V C0G/NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065A390JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065A390JAT2A
Ceramic Capacitors 12065A390JAT2A
CAP CER 39PF 50V C0G/NP0 1206

CAP CER 39PF 50V C0G/NP0 1206

Supplier's Site Datasheet
Ceramic Capacitor 39Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9430 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 39Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9430
Ceramic Capacitor 39Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9430
CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 39PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, Mlcc, C0G, 39Pf, 50V, 1206; Capacitance Kyocera Avx - 96Y8618 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, C0G, 39Pf, 50V, 1206; Capacitance Kyocera Avx
96Y8618
Cap, Mlcc, C0G, 39Pf, 50V, 1206; Capacitance Kyocera Avx 96Y8618
CAP, MLCC, C0G, 39PF, 50V, 1206; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

CAP, MLCC, C0G, 39PF, 50V, 1206; Capacitance:39pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12065A390JAT2A 55J9430
Product Name Ceramic Capacitors Ceramic Capacitor 39Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Polymer - 337UVR6R3MEF - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers