AVX Corporation Ceramic Capacitor 2200Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12065A222JAT2A.

Description
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 28AC7002 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
28AC7002
Ceramic Capacitor 2200Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 28AC7002
CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CERAMIC CAPACITOR 2200PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:2200pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 28AC7002
Product Name Ceramic Capacitor 2200Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details