Kyocera Corporation MLCCs - Multilayer Ceramic Capacitors 12065A221JAT2A

Description
KYOCERA AVX 12065A221JAT2A
Request a Quote Datasheet
Description
KYOCERA AVX 12065A221JAT2A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MLCCs - Multilayer Ceramic Capacitors - 1364372P - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364372P
MLCCs - Multilayer Ceramic Capacitors 1364372P
KYOCERA AVX 12065A221JAT2A

KYOCERA AVX 12065A221JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1364372 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1364372
MLCCs - Multilayer Ceramic Capacitors 1364372
KYOCERA AVX 12065A221JAT2A

KYOCERA AVX 12065A221JAT2A

Supplier's Site
MLCCs - Multilayer Ceramic Capacitors - 1361170 - RS Components, Ltd.
Corby, Northants, United Kingdom
MLCCs - Multilayer Ceramic Capacitors
1361170
MLCCs - Multilayer Ceramic Capacitors 1361170
KYOCERA AVX 12065A221JAT2A

KYOCERA AVX 12065A221JAT2A

Supplier's Site
Ceramic Capacitor 220Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 06H0881 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 220Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
06H0881
Ceramic Capacitor 220Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 06H0881
CERAMIC CAPACITOR 220PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

CERAMIC CAPACITOR 220PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Smd Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 87W8312 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
87W8312
Smd Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 87W8312
SMD Multilayer Ceramic Capacitor, 220 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 220 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Mlcc Capacitor, 220Pf, 50V, C0G/np0, 5%, 1206; Capacitance Kyocera Avx - 88W4200 - Newark, An Avnet Company
Chicago, IL, United States
Mlcc Capacitor, 220Pf, 50V, C0G/np0, 5%, 1206; Capacitance Kyocera Avx
88W4200
Mlcc Capacitor, 220Pf, 50V, C0G/np0, 5%, 1206; Capacitance Kyocera Avx 88W4200
MLCC CAPACITOR, 220pF, 50V, C0G/NP0, 5%, 1206; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

MLCC CAPACITOR, 220pF, 50V, C0G/NP0, 5%, 1206; Capacitance:220pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12065A221JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12065A221JAT2A
Ceramic Capacitors 12065A221JAT2A
CAP CER 220PF 50V C0G/NP0 1206

CAP CER 220PF 50V C0G/NP0 1206

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1364372P 1364372 06H0881 87W8312 88W4200 12065A221JAT2A
Product Name MLCCs - Multilayer Ceramic Capacitors MLCCs - Multilayer Ceramic Capacitors Ceramic Capacitor 220Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 220 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Mlcc Capacitor, 220Pf, 50V, C0G/np0, 5%, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Technology Multilayer Multilayer Multilayer Film Capacitors
RoHS Compliant Yes Yes Yes Yes
Electrostatic Capacitors Ceramic Composition; C0G Ceramic Composition; Ceramic NPO Ceramic Composition
Capacitance Range 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF 2.20E-4 microF
Capacitance Type Fixed Fixed Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C0805C471K5RACCDE-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1620730 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525009P10BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details