2000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
2000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
2000pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
CAP CER 2000PF 50V C0G/NP0 1206
CAP CER 2000PF 50V C0G/NP0 1206
CERAMIC CAPACITOR 2000PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:2000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
CAPACITOR CERAMIC 2000PF 50V, C0G, 5%, 1206; Capacitance:2000pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes
Multilayer Ceramic Capacitor, 2000 pF, 5%, C0G / NP0, 50 V, 1206 [3216 Metric] RoHS Compliant: Yes
| DigiKey | DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 478-6053-2-ND | 478-6053-6-ND | 66-12065A202JAT2A | 12065A202JAT2A | 55J9352 | 95W9420 |
| Product Name | Ceramic Capacitors | Ceramic Capacitors | CAP CER 2000PF 50V C0G/NP0 1206 | Ceramic Capacitors | Ceramic Capacitor 2000Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx | Multilayer Ceramic Capacitor, 2000 Pf, 5%, C0G / Np0, 50 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount, MLCC | |||
| Applications | General Purpose | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | C0G | Ceramic Composition | ||
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |