Kyocera Corporation Ceramic Capacitors 12065A200JAT2A

Description
20pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet
Description
20pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12065A200JAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12065A200JAT2A-ND
Ceramic Capacitors 12065A200JAT2A-ND
20pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

20pF ±5% 50V Ceramic Capacitor C0G, NP0 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12065A200JAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12065A200JAT2A
Capacitors - Ceramic Capacitors 12065A200JAT2A
CAP CER 20PF 50V C0G/NP0 1206

CAP CER 20PF 50V C0G/NP0 1206

Supplier's Site
Ceramic Capacitor 20Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9343 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 20Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9343
Ceramic Capacitor 20Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9343
CERAMIC CAPACITOR 20PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 20PF 50V, C0G, 5%, 1206, FULL REEL; Capacitance:20pF; Voltage(DC):50V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:C0G / NP0; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12065A200JAT2A-ND 12065A200JAT2A 55J9343
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitor 20Pf 50V, C0G, 5%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details