0.33µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
CAPACITOR CERAMIC 0.33UF, 25V, X7R, 10%, 1206; Capacitance:0.33µF; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Voltage Rating:25V; Capacitor Case Style:1206 [3216 Metric]; Capacitor Terminals:SMD RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 478-KGF31NR71E334KUTR-ND | 66M4218 |
| Product Name | Ceramic Capacitors | Capacitor Ceramic 0.33Uf, 25V, X7R, 10%, 1206; Capacitance Kyocera Avx |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; SMD |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | |
| Capacitance Range | 0.3300 microF | 0.3300 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) |