Kyocera Corporation Ceramic Capacitor 0.33Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 12063C334JAT2A

Description
CERAMIC CAPACITOR 0.33UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet
Description
CERAMIC CAPACITOR 0.33UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.33Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9203 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.33Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx
55J9203
Ceramic Capacitor 0.33Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx 55J9203
CERAMIC CAPACITOR 0.33UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.33UF, 25V, X7R, 5%, 1206, FULL REEL; Capacitance:0.33µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 5%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12063C334JAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C334JAT2A
Ceramic Capacitors 12063C334JAT2A
CAP CER 0.33UF 25V X7R 1206

CAP CER 0.33UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 55J9203 12063C334JAT2A
Product Name Ceramic Capacitor 0.33Uf, 25V, X7R, 5%, 1206, Full Reel; Capacitance Kyocera Avx Ceramic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.3300 microF 0.3300 microF
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
WVDC 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701303 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-2242-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1192-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details