Kyocera Corporation Ceramic Capacitor 0.033Uf 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12063C333KAT2A

Description
CERAMIC CAPACITOR 0.033UF 25V, X7R, 10%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes
Description
CERAMIC CAPACITOR 0.033UF 25V, X7R, 10%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitor 0.033Uf 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9201 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.033Uf 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9201
Ceramic Capacitor 0.033Uf 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9201
CERAMIC CAPACITOR 0.033UF 25V, X7R, 10%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.033UF 25V, X7R, 10%, 1206, FULL REEL; Capacitance:33000pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:LT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9201
Product Name Ceramic Capacitor 0.033Uf 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C473U7R5AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details