Kyocera Corporation Capacitors - Ceramic Capacitors 12063C185K4Z2A

Description
Win Source Part Number: 1357048-12063C185K4Z 2A Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: FLEXITERM® Package: Tape & Reel Product Status: Active Features: Soft Termination Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1.8 µF Tolerance: ±10% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive, Boardflex Sensitive Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.070" (1.78mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1357048-12063C185K4Z 2A Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: FLEXITERM® Package: Tape & Reel Product Status: Active Features: Soft Termination Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1.8 µF Tolerance: ±10% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive, Boardflex Sensitive Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.070" (1.78mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1357048-12063C185K4Z2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1357048-12063C185K4Z2A
Capacitors - Ceramic Capacitors 1357048-12063C185K4Z2A
Win Source Part Number: 1357048-12063C185K4Z 2A Category: Capacitors - Ceramic Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) Mfr: KYOCERA AVX Series: FLEXITERM® Package: Tape & Reel Product Status: Active Features: Soft Termination Package / Case: 1206 (3216 Metric) Mounting Type: Surface Mount, MLCC HTSUS: 8532.24.0020 Capacitance: 1.8 µF Tolerance: ±10% Voltage - Rated: 25V Ratings: AEC-Q200 Applications: Automotive, Boardflex Sensitive Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Temperature Coefficient: X7R Thickness (Max): 0.070" (1.78mm)

Win Source Part Number: 1357048-12063C185K4Z2A
Category: Capacitors - Ceramic Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: KYOCERA AVX
Series: FLEXITERM®
Package: Tape & Reel
Product Status: Active
Features: Soft Termination
Package / Case: 1206 (3216 Metric)
Mounting Type: Surface Mount, MLCC
HTSUS: 8532.24.0020
Capacitance: 1.8 µF
Tolerance: ±10%
Voltage - Rated: 25V
Ratings: AEC-Q200
Applications: Automotive, Boardflex Sensitive
Size / Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Temperature Coefficient: X7R
Thickness (Max): 0.070" (1.78mm)

Buy Now Datasheet
Ceramic Capacitors - 478-10875-6-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10875-6-ND
Ceramic Capacitors 478-10875-6-ND
1.8µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1.8µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10875-1-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10875-1-ND
Ceramic Capacitors 478-10875-1-ND
1.8µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1.8µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-10875-2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-10875-2-ND
Ceramic Capacitors 478-10875-2-ND
1.8µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1.8µF ±10% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 1.8uF 25V Capacitor
60-12063C185K4Z2A
Automotive SMD 1.8uF 25V Capacitor 60-12063C185K4Z2A
Cap Ceramic 1.8uF 25V X7R 10% Pad SMD 1206 FlexiTerm 125°C Automotive AEC-Q200 T/R Product overview: 12063C185K4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.8uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1.8uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C185K4Z2A can be used for catalog matching and distributor lookup.

Cap Ceramic 1.8uF 25V X7R 10% Pad SMD 1206 FlexiTerm 125°C Automotive AEC-Q200 T/R Product overview: 12063C185K4Z2A from AVX (KYOCERA AVX) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 1.8uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 1.8uF, 25V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C185K4Z2A can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
12063C185K4Z2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 12063C185K4Z2A
25V 1.8uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

25V 1.8uF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
Cap, 1.8Uf, 25V, Mlcc, 1206; Capacitance Kyocera Avx - 67AH8766 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.8Uf, 25V, Mlcc, 1206; Capacitance Kyocera Avx
67AH8766
Cap, 1.8Uf, 25V, Mlcc, 1206; Capacitance Kyocera Avx 67AH8766
CAP, 1.8UF, 25V, MLCC, 1206; Capacitance:1.8µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:3.2mm RoHS Compliant: Yes

CAP, 1.8UF, 25V, MLCC, 1206; Capacitance:1.8µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:FLEXITERM Series; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitors - 12063C185K4Z2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063C185K4Z2A
Ceramic Capacitors 12063C185K4Z2A
CAP CER 1.8UF 25V X7R 1206

CAP CER 1.8UF 25V X7R 1206

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1357048-12063C185K4Z2A 478-10875-6-ND 478-10875-1-ND 60-12063C185K4Z2A 12063C185K4Z2A 67AH8766 12063C185K4Z2A
Product Name Capacitors - Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors Automotive SMD 1.8uF 25V Capacitor Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT Cap, 1.8Uf, 25V, Mlcc, 1206; Capacitance Kyocera Avx Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1.8 microF 1.8 microF 1.8 microF 1.8 microF 1.8 microF 1.8 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C294U025DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers