Kyocera Corporation Ceramic Capacitors 12063C184MAT2A

Description
0.18µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet
Description
0.18µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063C184MAT2A-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
12063C184MAT2A-ND
Ceramic Capacitors 12063C184MAT2A-ND
0.18µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

0.18µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 12063C184MAT2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
12063C184MAT2A
Capacitors - Ceramic Capacitors 12063C184MAT2A
CAP CER 0.18UF 25V X7R 1206

CAP CER 0.18UF 25V X7R 1206

Supplier's Site
Capacitor Ceramic 0.18Uf, 25V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 56K4668 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.18Uf, 25V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
56K4668
Capacitor Ceramic 0.18Uf, 25V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 56K4668
CAPACITOR CERAMIC 0.18UF, 25V, X7R, 20%, 1206, FULL REEL; Capacitance:0.18µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.18UF, 25V, X7R, 20%, 1206, FULL REEL; Capacitance:0.18µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 12063C184MAT2A-ND 12063C184MAT2A 56K4668
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors Capacitor Ceramic 0.18Uf, 25V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.1800 microF 0.1800 microF 0.1800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M40R105M1-F-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0505J250P200BQT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details