Kyocera Corporation Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12063C124KAT2A

Description
CAPACITOR CERAMIC 0.12UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
CAPACITOR CERAMIC 0.12UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9169 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9169
Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9169
CAPACITOR CERAMIC 0.12UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

CAPACITOR CERAMIC 0.12UF, 25V, X7R, 10%, 1206, FULL REEL; Capacitance:0.12µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9169
Product Name Capacitor Ceramic 0.12Uf, 25V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C114U075DN2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details