Kyocera Corporation SMD 25V 1uF Capacitor 12063C105MAT2A

Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71E105MU NEW GLOBAL PN 25V 1uF X7 A 581-KGM31HR71E105MU Product overview: 12063C105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C105MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71E105MU NEW GLOBAL PN 25V 1uF X7 A 581-KGM31HR71E105MU Product overview: 12063C105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C105MAT2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 25V 1uF Capacitor
60-12063C105MAT2A
SMD 25V 1uF Capacitor 60-12063C105MAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71E105MU NEW GLOBAL PN 25V 1uF X7 A 581-KGM31HR71E105MU Product overview: 12063C105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C105MAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31HR71E105MU NEW GLOBAL PN 25V 1uF X7 A 581-KGM31HR71E105MU Product overview: 12063C105MAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 25V, 1uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12063C105MAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitors - 478-KGM31HR71E105MUDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71E105MUDKR-ND
Ceramic Capacitors 478-KGM31HR71E105MUDKR-ND
1µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71E105MUTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71E105MUTR-ND
Ceramic Capacitors 478-KGM31HR71E105MUTR-ND
1µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitors - 478-KGM31HR71E105MUCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
478-KGM31HR71E105MUCT-ND
Ceramic Capacitors 478-KGM31HR71E105MUCT-ND
1µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

1µF ±20% 25V Ceramic Capacitor X7R 1206 (3216 Metric)

Buy Now Datasheet
Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1206; Capacitance Kyocera Avx - 60R6370 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1206; Capacitance Kyocera Avx
60R6370
Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1206; Capacitance Kyocera Avx 60R6370
CERAMIC CAPACITOR, 1UF, 25V, X7R, 20%, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X7R, 20%, 1206; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx - 95C2032 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
95C2032
Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx 95C2032
CERAMIC CAPACITOR, 1UF, 25V, X7R, 20%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series; No. of Pins:2RoHS Compliant: Yes

CERAMIC CAPACITOR, 1UF, 25V, X7R, 20%, 1206, FULL REEL; Capacitance:1µF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 20%; Dielectric Characteristic:X7R; Product Range:LT Series; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 60-12063C105MAT2A 478-KGM31HR71E105MUDKR-ND 478-KGM31HR71E105MUTR-ND 60R6370 95C2032
Product Name SMD 25V 1uF Capacitor Ceramic Capacitors Ceramic Capacitors Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1206; Capacitance Kyocera Avx Ceramic Capacitor, 1Uf, 25V, X7R, 20%, 1206, Full Reel; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF 1 microF 1 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701053 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C523U050EF1BS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 52000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers