CAPACITOR CERAMIC 0.01UF 25V, C0G, 1%, 1206; Capacitance:10000pF;
CERAMIC CAPACITOR 0.01UF 25V, C0G, 1%, 1206, FULL REEL; Capacitance:10000pF;
CAP, 10000PF, 25V, MLCC, 1206 ROHS COMPLIANT: YES
CAP CER 10000PF 25V C0G/NP0 1206
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 60R6366 | 66AH8249 | 12063A103FAT2A |
| Product Name | Capacitor Ceramic 0.01Uf 25V, C0G, 1%, 1206; Capacitance Kyocera Avx | Cap, 10000Pf, 25V, Mlcc, 1206 Rohs Compliant Kyocera Avx | Ceramic Capacitors |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | Yes | |
| Capacitance Range | 0.0100 microF | 0.0100 microF | |
| Capacitance Tolerance | 1 (+/- %) | 1 (+/- %) | |
| WVDC | 25 volts | 25 volts |