Kyocera Corporation Capacitor Ceramic 100Pf 25V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 12063A101KAT2A

Description
CAPACITOR CERAMIC 100PF 25V, C0G, 10%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR CERAMIC 100PF 25V, C0G, 10%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Ceramic 100Pf 25V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 55J9090 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 100Pf 25V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
55J9090
Capacitor Ceramic 100Pf 25V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx 55J9090
CAPACITOR CERAMIC 100PF 25V, C0G, 10%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

CAPACITOR CERAMIC 100PF 25V, C0G, 10%, 1206, FULL REEL; Capacitance:100pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 55J9090
Product Name Capacitor Ceramic 100Pf 25V, C0G, 10%, 1206, Full Reel; Capacitance Kyocera Avx
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C222T200AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers