Kyocera Corporation Ceramic Capacitors 12063A100KAT2A

Description
CAP CER 10PF 25V NP0 1206
Datasheet
Description
CAP CER 10PF 25V NP0 1206
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12063A100KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12063A100KAT2A
Ceramic Capacitors 12063A100KAT2A
CAP CER 10PF 25V NP0 1206

CAP CER 10PF 25V NP0 1206

Supplier's Site Datasheet
Capacitor Ceramic 10Pf 25V, C0G, 1206; Capacitance Kyocera Avx - 22J1606 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Ceramic 10Pf 25V, C0G, 1206; Capacitance Kyocera Avx
22J1606
Capacitor Ceramic 10Pf 25V, C0G, 1206; Capacitance Kyocera Avx 22J1606
CAPACITOR CERAMIC 10PF 25V, C0G, 1206; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAPACITOR CERAMIC 10PF 25V, C0G, 1206; Capacitance:10pF; Voltage(DC):25V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:C0G / NP0; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 12063A100KAT2A 22J1606
Product Name Ceramic Capacitors Capacitor Ceramic 10Pf 25V, C0G, 1206; Capacitance Kyocera Avx
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications General Purpose
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Polymer - 157XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17AH510K-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details