Kyocera Corporation Capacitors - Ceramic Capacitors 12062C473K4T2A

Description
Win Source Part Number: 1123390-12062C473K4T 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): 12062C473K4T2A.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-9899-2,12062C473 K4T2A-ND,478-9899-1, 478-9899-6
Request a Quote Datasheet
Description
Win Source Part Number: 1123390-12062C473K4T 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): 12062C473K4T2A.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-9899-2,12062C473 K4T2A-ND,478-9899-1, 478-9899-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1123390-12062C473K4T2A - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1123390-12062C473K4T2A
Capacitors - Ceramic Capacitors 1123390-12062C473K4T2A
Win Source Part Number: 1123390-12062C473K4T 2A Category: Capacitors>Ceramic Capacitors Package: Tape & Reel Applications: Automotive Standard Package: 2,000 Capacitance: 0.047 µF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Ratings: AEC-Q200 Thickness (Max): 0.037" (0.94mm) Mounting Type: Surface Mount, MLCC Package / Case: 1206 (3216 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm) Alternative Parts (Cross-Reference): 12062C473K4T2A.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: KYOCERA AVX Other Names: 478-9899-2,12062C473 K4T2A-ND,478-9899-1, 478-9899-6

Win Source Part Number: 1123390-12062C473K4T2A
Category: Capacitors>Ceramic Capacitors
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,000
Capacitance: 0.047 µF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Ratings: AEC-Q200
Thickness (Max): 0.037" (0.94mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1206 (3216 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W (3.20mm x 1.60mm)
Alternative Parts (Cross-Reference): 12062C473K4T2A.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: KYOCERA AVX
Other Names: 478-9899-2,12062C473K4T2A-ND,478-9899-1,478-9899-6

Buy Now Datasheet
Singapore, Singapore
SMD 200V 0.047uF Capacitor
60-12062C473K4T2A
SMD 200V 0.047uF Capacitor 60-12062C473K4T2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM31GR72D473KU NW G LOB PN 200V 0.047uF A 581-KAM31GR72D473KU Product overview: 12062C473K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 0.047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062C473K4T2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KAM31GR72D473KU NW G LOB PN 200V 0.047uF A 581-KAM31GR72D473KU Product overview: 12062C473K4T2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V, 0.047uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, 0.047uF, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062C473K4T2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, 0.047Uf, 200V, 1206; Capacitance Kyocera Avx - 74T6507 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 0.047Uf, 200V, 1206; Capacitance Kyocera Avx
74T6507
Cap, Mlcc, Aec-Q200, 0.047Uf, 200V, 1206; Capacitance Kyocera Avx 74T6507
CAP, MLCC, AEC-Q200, 0.047UF, 200V, 1206; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 0.047UF, 200V, 1206; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, Mlcc, Aec-Q200, 0.047Uf, 200V, 1206; Capacitance Kyocera Avx - 96Y8603 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Mlcc, Aec-Q200, 0.047Uf, 200V, 1206; Capacitance Kyocera Avx
96Y8603
Cap, Mlcc, Aec-Q200, 0.047Uf, 200V, 1206; Capacitance Kyocera Avx 96Y8603
CAP, MLCC, AEC-Q200, 0.047UF, 200V, 1206; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CAP, MLCC, AEC-Q200, 0.047UF, 200V, 1206; Capacitance:47000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1123390-12062C473K4T2A 60-12062C473K4T2A 74T6507
Product Name Capacitors - Ceramic Capacitors SMD 200V 0.047uF Capacitor Cap, Mlcc, Aec-Q200, 0.047Uf, 200V, 1206; Capacitance Kyocera Avx
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0470 microF 0.0470 microF 0.0470 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 336XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers