Kyocera Corporation Ceramic Capacitors - 12062C103KAT2A 12062C103KAT2A

Description
Manufacturer: AVX Corporation Win Source Part Number: 1121144-12062C103KAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 1206 Thickness (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet
Description
Manufacturer: AVX Corporation Win Source Part Number: 1121144-12062C103KAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 1206 Thickness (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 12062C103KAT2A - 1121144-12062C103KAT2A - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 12062C103KAT2A
1121144-12062C103KAT2A
Ceramic Capacitors - 12062C103KAT2A 1121144-12062C103KAT2A
Manufacturer: AVX Corporation Win Source Part Number: 1121144-12062C103KAT 2A Packaging: Reel Mounting Style: SMT, MLCC Applications: General Purpose Capacitance: 10000pF Tolerance: ±10% Voltage - Rated: 200V Temperature Coefficient: X7R Categories: Capacitors Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.avx.com Manufacturer Package: 1206 Thickness (Maximum): 0.037" (0.94mm) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 3.20mm x 1.60mm

Manufacturer: AVX Corporation
Win Source Part Number: 1121144-12062C103KAT2A
Packaging: Reel
Mounting Style: SMT, MLCC
Applications: General Purpose
Capacitance: 10000pF
Tolerance: ±10%
Voltage - Rated: 200V
Temperature Coefficient: X7R
Categories: Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.avx.com
Manufacturer Package: 1206
Thickness (Maximum): 0.037" (0.94mm)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 3.20mm x 1.60mm

Buy Now
Singapore, Singapore
SMD 200V Capacitor
60-12062C103KAT2A
SMD 200V Capacitor 60-12062C103KAT2A
Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31DR72D103KU NEW GLOBAL PN 200V 0.01u A 581-KGM31DR72D103KU Product overview: 12062C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062C103KAT2A can be used for catalog matching and distributor lookup.

Multilayer Ceramic Capacitors MLCC - SMD/SMT KGM31DR72D103KU NEW GLOBAL PN 200V 0.01u A 581-KGM31DR72D103KU Product overview: 12062C103KAT2A from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 200V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-12062C103KAT2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx - 96M1488 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx
96M1488
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx 96M1488
CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 1206; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 1206; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Product Length:3.2mm RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx - 81C7560 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx
81C7560
Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx 81C7560
CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206RoHS Compliant: Yes

CERAMIC CAPACITOR 0.01UF 200V, X7R, 10%, 1206, FULL REEL; Capacitance:10000pF; Voltage(DC):200V; Capacitor Case / Package:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:-; Case Size:1206RoHS Compliant: Yes

Supplier's Site
Cap, 0.01Μf, 200V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx - 95W1557 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 200V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx
95W1557
Cap, 0.01Μf, 200V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx 95W1557
CAP, 0.01µF, 200V, 10%, X7R, 1206, REEL; Capacitance:10000pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

CAP, 0.01µF, 200V, 10%, X7R, 1206, REEL; Capacitance:10000pF; Voltage Rating:200V; Ceramic Capacitor Case:1206 [3216 Metric]; Capacitance Tolerance:± 10%; Dielectric Characteristic:X7R; Product Range:AVX 1206 MLCC; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx - 35M0087 - Newark, An Avnet Company
Chicago, IL, United States
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx
35M0087
Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx 35M0087
SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

SMD Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 200 V, 1206 [3216 Metric] RoHS Compliant: Yes

Supplier's Site
Ceramic Capacitors - 12062C103KAT2A - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
12062C103KAT2A
Ceramic Capacitors 12062C103KAT2A
CAP CER 10000PF 200V X7R 1206

CAP CER 10000PF 200V X7R 1206

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT
12062C103KAT2A
Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 12062C103KAT2A
200V 10nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

200V 10nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site Datasheet
200V 10nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS - 17928-12062C103KAT2A - Utmel Electronic Limited
Hong Kong, China
200V 10nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
17928-12062C103KAT2A
200V 10nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS 17928-12062C103KAT2A
200V 10nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

200V 10nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1121144-12062C103KAT2A 60-12062C103KAT2A 96M1488 81C7560 95W1557 35M0087 12062C103KAT2A 12062C103KAT2A 17928-12062C103KAT2A
Product Name Ceramic Capacitors - 12062C103KAT2A SMD 200V Capacitor Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 1206; Capacitance Kyocera Avx Ceramic Capacitor 0.01Uf 200V, X7R, 10%, 1206, Full Reel; Capacitance Kyocera Avx Cap, 0.01Μf, 200V, 10%, X7R, 1206, Reel; Capacitance Kyocera Avx Smd Multilayer Ceramic Capacitor, 0.01 F, 10%, X7R, 200 V, 1206 [3216 Metric] Rohs Compliant Kyocera Avx Ceramic Capacitors Capacitors >> Multilayer Ceramic Capacitors MLCC - SMD/SMT 200V 10nF X7R ±10% 1206 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF 0.0100 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 200 volts 200 volts 200 volts 200 volts 200 volts 200 volts
WVAC 200 volts 200 to ? volts 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 106SML050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers